HARTING Inc. of North America Switches, Hubs 24031060020

Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 6 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-5581-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-5581-ND
Switches, Hubs 1195-5581-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet
Networking Router - 89158270 - Radwell International
Willingboro, NJ, United States
Networking Router
89158270
Networking Router 89158270
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; NO. OF PORTS:6PORTS; ETHERNET SWITCH APPLICATION:INDUSTRI AL; ETHERNET SWITCH TYPE:UNMANAGED POE FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL; PORT TYPES:RJ45 X 6; INPUT VOLTAGE TYPE:VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; NO. OF PORTS:6PORTS; ETHERNET SWITCH APPLICATION:INDUSTRIAL; ETHERNET SWITCH TYPE:UNMANAGED POE FAST ETHERNET; ETHERNET SWITCH MOUNTING:DIN RAIL; PORT TYPES:RJ45 X 6; INPUT VOLTAGE TYPE:VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting - 94Y9641 - Newark, An Avnet Company
Chicago, IL, United States
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting
94Y9641
Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting 94Y9641
ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

ENET SWITCH, UNMANAGED, 6PORT, DIN RAIL; No. of Ports:6Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number 1195-5581-ND 89158270 94Y9641
Product Name Switches, Hubs Networking Router Enet Switch, Unmanaged, 6Port, Din Rail; No. Of Ports Harting
Network Equipment Switch Switch; Router Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - 2084-BB-SR30510410-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network 802.11a/b/g/n, GPS, LTE
View Details
48-Port Managed Switch - LN-2348G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details