Red Lion Controls, Inc. 508TX-A Industrial Ethernet Switch for Process Control 508TX-A

Description
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet
Description
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
508TX-A Industrial Ethernet Switch for Process Control - 508TX-A - Red Lion Controls, Inc.
York, PA, United States
508TX-A Industrial Ethernet Switch for Process Control
508TX-A
508TX-A Industrial Ethernet Switch for Process Control 508TX-A
8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color LED's For Link, Speed, Activity & Duplex Status Rugged Industrial DIN-Rail Enclosure Advanced Management Features: IGMP Auto Configuration VLAN QoS Trunking or Link aggregation Port Mirroring N-View™ Remote Monitoring Technology
  • 8 Port Industrial Ethernet Switch
    • Eight 10/100BaseTX RJ-45 Ports

  • IEEE 802.3 Compliance
  • -40° to 85° C Operating Temperature
  • Autosensing 10/100BaseTX, Duplex, and MDIX
  • ESD and Surge Protection on all Built-in Ports
  • Up to 2.6 Gb/s Throughput
  • Redundant Power Inputs (10-30 VDC)
  • Bi-Color LED's For Link, Speed, Activity & Duplex Status
  • Rugged Industrial DIN-Rail Enclosure
  • Advanced Management Features:
    • IGMP Auto Configuration
    • VLAN
    • QoS
    • Trunking or Link aggregation
    • Port Mirroring
    • N-View™ Remote Monitoring Technology

Supplier's Site Datasheet
Network Switches - 9055393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Switches
9055393
Network Switches 9055393
N-Tron 508TX-A Ethernet Switch

N-Tron 508TX-A Ethernet Switch

Supplier's Site
Networking Router - 8651803 - Radwell International
Willingboro, NJ, United States
Networking Router
8651803
Networking Router 8651803
ETHERNET SWITCH, INDUSTRIAL, FOR PROCESS CONTROL, 10/100 BASE TX RJ-45 PORTS, 8 PORTS, 1.0 AMP, 10-30 VDC INPUTS, UP TO 2.6 GB/S, BI-COLOR LEDS, W/ ADVANCED FIRMWARE OPTION. FREE 2 YEAR RADWELL WARRANTY

ETHERNET SWITCH, INDUSTRIAL, FOR PROCESS CONTROL, 10/100 BASE TX RJ-45 PORTS, 8 PORTS, 1.0 AMP, 10-30 VDC INPUTS, UP TO 2.6 GB/S, BI-COLOR LEDS, W/ ADVANCED FIRMWARE OPTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ethernet Switch, 24Vdc, 200Ma, Din Rail; No. Of Ports Red Lion Controls - 72W1548 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 24Vdc, 200Ma, Din Rail; No. Of Ports Red Lion Controls
72W1548
Ethernet Switch, 24Vdc, 200Ma, Din Rail; No. Of Ports Red Lion Controls 72W1548
ETHERNET SWITCH, 24VDC, 200mA, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, 24VDC, 200mA, DIN RAIL; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number 508TX-A 9055393 8651803 72W1548
Product Name 508TX-A Industrial Ethernet Switch for Process Control Network Switches Networking Router Ethernet Switch, 24Vdc, 200Ma, Din Rail; No. Of Ports Red Lion Controls
Network Equipment Switch Switch Switch; Router Switch
Unlock Full Specs
to access all available technical data

Similar Products

8FE Managed Ethernet Switch Support Multiple Industrial Protocols,-40~75℃ - EKI-5528I-EI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.1D, 802.1w, 802.1p, 802.1Q, 802.1x, 802.3ad, 802.3az
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
usbLink CN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Modem
View Details
Network Switches - 2727688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 24 #
View Details