Texas Instruments High-Performance Analog RF Power Amplifier LM380N

Description
AUDIO POWER AMPLIFIER, CLASS AB, 2.5W DIP-14; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; OUTPUT POWER:2W; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; LOAD IMPEDANCE:8OHM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AUDIO POWER AMPLIFIER, CLASS AB, 2.5W DIP-14; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; OUTPUT POWER:2W; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; LOAD IMPEDANCE:8OHM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 42057811 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
42057811
RF Power Amplifier 42057811
AUDIO POWER AMPLIFIER, CLASS AB, 2.5W DIP-14; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; OUTPUT POWER:2W; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; LOAD IMPEDANCE:8OHM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUDIO POWER AMPLIFIER, CLASS AB, 2.5W DIP-14; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; OUTPUT POWER:2W; SUPPLY VOLTAGE RANGE:10V TO 22V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; LOAD IMPEDANCE:8OHM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 42057811
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Voltage Sensor - Si8932D-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 448-BGA7P320E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 3300 to 4200 MHz
View Details
2 suppliers