Radwell International RF Power Amplifier 220710631

Description
LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY
Description
LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 220710631 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
220710631
RF Power Amplifier 220710631
LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY

LOW POWER AMPLIFIER, 10-300 MHZ, 1.5/1.6 VSWR, 2.8 DB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 220710631
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8096CH, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096CH - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-26000-40000-30-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA1022TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 11000 MHz
View Details