STMicroelectronics, Inc. RF Power Amplifier TDA7850H

Description
AUTOMOTIVE CLASS-AB AUDIO POWER AMPLIFIERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AUTOMOTIVE CLASS-AB AUDIO POWER AMPLIFIERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 137141010 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
137141010
RF Power Amplifier 137141010
AUTOMOTIVE CLASS-AB AUDIO POWER AMPLIFIERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AUTOMOTIVE CLASS-AB AUDIO POWER AMPLIFIERS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 137141010
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-21-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 21 dB
View Details
18 - 40 GHz Low Noise Amplifier - CMD299K4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers