Lenovo RF Power Amplifier TLN3377A

Description
POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY
Description
POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 146942614 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
146942614
RF Power Amplifier 146942614
POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY

POWER AMPLIFIER MODULE, 800 MHZ, 100 WATTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 146942614
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers