Alcatel-Lucent RF Power Amplifier 3DH03218AEAA

Description
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 201199501 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
201199501
RF Power Amplifier 201199501
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 201199501
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
2 suppliers