Texas Instruments High-Performance Analog RF Power Amplifier LM4862M/NOPB

Description
AMP, POWER, AUDIO, MONO, CLASS AB; OUTPUT POWER:675MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AMP, POWER, AUDIO, MONO, CLASS AB; OUTPUT POWER:675MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 47435875 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
47435875
RF Power Amplifier 47435875
AMP, POWER, AUDIO, MONO, CLASS AB; OUTPUT POWER:675MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AMP, POWER, AUDIO, MONO, CLASS AB; OUTPUT POWER:675MW; AMPLIFIER CLASS:AB; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:2.7V TO 5.5V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 47435875
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA427E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 100 to 3000 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details