onsemi RF Power Amplifier LA4631VC-XE

Description
2 CHANNEL AF POWER AMPLIFIER, SIP-12. FREE 2 YEAR RADWELL WARRANTY
Description
2 CHANNEL AF POWER AMPLIFIER, SIP-12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 227261476 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
227261476
RF Power Amplifier 227261476
2 CHANNEL AF POWER AMPLIFIER, SIP-12. FREE 2 YEAR RADWELL WARRANTY

2 CHANNEL AF POWER AMPLIFIER, SIP-12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 227261476
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers