Radwell International RF Power Amplifier 185630068

Description
DISCONTINUED BY MANUFACTURER, PREAMPILFIER, 100MEG, 15MSEG, 11 PIN, W/ CLAMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PREAMPILFIER, 100MEG, 15MSEG, 11 PIN, W/ CLAMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 185630068 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
185630068
RF Power Amplifier 185630068
DISCONTINUED BY MANUFACTURER, PREAMPILFIER, 100MEG, 15MSEG, 11 PIN, W/ CLAMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PREAMPILFIER, 100MEG, 15MSEG, 11 PIN, W/ CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 185630068
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier - QPL8833 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-1-12000-30-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details