Texas Instruments High-Performance Analog RF Power Amplifier LM1875T/NOPB

Description
IC, OP AMP, SINGLE, 70KHZ; OUTPUT POWER:25W; AMPLIFIER CLASS:B; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:16V TO 60V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:5PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:0C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, OP AMP, SINGLE, 70KHZ; OUTPUT POWER:25W; AMPLIFIER CLASS:B; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:16V TO 60V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:5PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:0C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 47439274 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
47439274
RF Power Amplifier 47439274
IC, OP AMP, SINGLE, 70KHZ; OUTPUT POWER:25W; AMPLIFIER CLASS:B; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:16V TO 60V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:5PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:0C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, SINGLE, 70KHZ; OUTPUT POWER:25W; AMPLIFIER CLASS:B; NO. OF CHANNELS:1 CHANNEL; SUPPLY VOLTAGE RANGE:16V TO 60V; AMPLIFIER CASE STYLE:TO-220; NO. OF PINS:5PINS; LOAD IMPEDANCE:8OHM; OPERATING TEMPERATURE MIN:0C; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 47439274
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA210452EL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-33265-8
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPB8958TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details