Alcatel-Lucent RF Power Amplifier 3DH03218ACAA

Description
DISCONTINUED BY MANUFACTURER, RADIO POWER RF AMP AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RADIO POWER RF AMP AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 201199461 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
201199461
RF Power Amplifier 201199461
DISCONTINUED BY MANUFACTURER, RADIO POWER RF AMP AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RADIO POWER RF AMP AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 201199461
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8625PC, 0.75 - 8 GHz Low Noise Amplifier - ADM-8625PC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 750 to 8000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - 2312-QPA2611TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 8000 to 12000 MHz
View Details