Alcatel-Lucent RF Power Amplifier 822-0185-001

Description
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 15.0 DBM, RF INPUT POWER, +29.0 PA, -2.9 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 15.0 DBM, RF INPUT POWER, +29.0 PA, -2.9 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier - 224296862 - Radwell International
Willingboro, NJ, United States
RF Power Amplifier
224296862
RF Power Amplifier 224296862
DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 15.0 DBM, RF INPUT POWER, +29.0 PA, -2.9 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER, 15.0 DBM, RF INPUT POWER, +29.0 PA, -2.9 VDC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Amplifiers
Product Number 224296862
Product Name RF Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-42-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 42 dB
View Details
5 - 11 GHz Low Noise Amplifier - CMD309P4 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers