Banner Engineering Corp. Safety Relays ES-FL-2A

Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote Datasheet
Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-ES-FL-2A-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-ES-FL-2A-ND
Safety Relays 2170-ES-FL-2A-ND
SAFETY MODULE E-STOP/INTERLOCK

SAFETY MODULE E-STOP/INTERLOCK

Buy Now Datasheet
Safety Relay - 397889 - Radwell International
Willingboro, NJ, United States
Safety Relay
397889
Safety Relay 397889
DISCONTINUED BY MANUFACTURER, SAFETY RELAY, FOR E-STOP/ROPE PULL/INTERLOCK, 24 V AC/DC SUPPLY, 1 DUAL CHANNEL SAFETY INPUT, 3 NO SAFETY OUTPUTS, 4 AMP, 1 NC AUX OUTPUT, 0.5 AMP, FIXED TERMINAL BLOCK, 45 MM, SELF-CHECKING CIRCUITRY, RESET INPUT, (46092). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SAFETY RELAY, FOR E-STOP/ROPE PULL/INTERLOCK, 24 V AC/DC SUPPLY, 1 DUAL CHANNEL SAFETY INPUT, 3 NO SAFETY OUTPUTS, 4 AMP, 1 NC AUX OUTPUT, 0.5 AMP, FIXED TERMINAL BLOCK, 45 MM, SELF-CHECKING CIRCUITRY, RESET INPUT, (46092). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, Dpst-No, 250V, 4A; Coil Voltage Banner Engineering - 20H6269 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpst-No, 250V, 4A; Coil Voltage Banner Engineering
20H6269
Relay, Safety, Dpst-No, 250V, 4A; Coil Voltage Banner Engineering 20H6269
RELAY, SAFETY, DPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:ES-FL Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

RELAY, SAFETY, DPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:DPST-NO; Product Range:ES-FL Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 2170-ES-FL-2A-ND 397889 20H6269
Product Name Safety Relays Safety Relay Relay, Safety, Dpst-No, 250V, 4A; Coil Voltage Banner Engineering
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data