Banner Engineering Corp. Safety Relays GM-FA-10J

Description
SAFETY MODULE FOR INTERLOCK
Request a Quote Datasheet
Description
SAFETY MODULE FOR INTERLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-GM-FA-10J-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-GM-FA-10J-ND
Safety Relays 2170-GM-FA-10J-ND
SAFETY MODULE FOR INTERLOCK

SAFETY MODULE FOR INTERLOCK

Buy Now Datasheet
Safety Relay - 397931 - Radwell International
Willingboro, NJ, United States
Safety Relay
397931
Safety Relay 397931
SAFETY RELAY MODULE FOR INTERLOCKS, SUPPLY VOLTAGE: 24VDC/24VAC, SAFETY INPUT: INTERLOCKS WITH COMPLEMENTARY CONTACTS; SAFETY OUTPUT:2 NO, 6 AMP, AUX OUTPUT: NONE, TERMINAL BLOCK: REMOVABLE, WIDTH: 22.5MM, SELF-CHECKING CIRCUITRY, AUTO/MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY MODULE FOR INTERLOCKS, SUPPLY VOLTAGE: 24VDC/24VAC, SAFETY INPUT: INTERLOCKS WITH COMPLEMENTARY CONTACTS; SAFETY OUTPUT:2 NO, 6 AMP, AUX OUTPUT: NONE, TERMINAL BLOCK: REMOVABLE, WIDTH: 22.5MM, SELF-CHECKING CIRCUITRY, AUTO/MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering - 02H6596 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering
02H6596
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering 02H6596
RELAY, SAFETY, 1NO, 1NC, 250VAC, 6A; Coil Voltage:24V; Contact Configuration:SPST-N O, SPST-NC; Product Range:GM-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, 1NO, 1NC, 250VAC, 6A; Coil Voltage:24V; Contact Configuration:SPST-NO, SPST-NC; Product Range:GM-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number 2170-GM-FA-10J-ND 397931 02H6596
Product Name Safety Relays Safety Relay Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details