Banner Engineering Corp. Safety Relays MMD-TA-11B

Description
SAFETY RELAY MUTING MODULE
Request a Quote Datasheet
Description
SAFETY RELAY MUTING MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-MMD-TA-11B-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-MMD-TA-11B-ND
Safety Relays 2170-MMD-TA-11B-ND
SAFETY RELAY MUTING MODULE

SAFETY RELAY MUTING MODULE

Buy Now Datasheet
Safety Relay - 6910559 - Radwell International
Willingboro, NJ, United States
Safety Relay
6910559
Safety Relay 6910559
SAFETY RELAY MUTING MODULE; SUPPLY VOLTAGE: 24 V DC OR 24 V AC; MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; NON-MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; SAFETY OUTPUT: 2 NO, 6 AMP; AUX OUTPUT: 1NC, 6A; TERMINAL BLOCK: REMOVABLE; WIDTH: 67.5MM; SELF-CHECKING CIRC. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY MUTING MODULE; SUPPLY VOLTAGE: 24 V DC OR 24 V AC; MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; NON-MUTEABLE SAFETY INPUT: 1 DUAL CHANNEL; SAFETY OUTPUT: 2 NO, 6 AMP; AUX OUTPUT: 1NC, 6A; TERMINAL BLOCK: REMOVABLE; WIDTH: 67.5MM; SELF-CHECKING CIRC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Safety Relays - MMD-TA-11B - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
MMD-TA-11B
Safety Relays MMD-TA-11B
SAFETY RELAY MUTING MODULE

SAFETY RELAY MUTING MODULE

Supplier's Site Datasheet
Safety Relay, Dpst-No, Spst-Nc, Din Rail; Coil Voltage Banner Engineering - 51M5613 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Dpst-No, Spst-Nc, Din Rail; Coil Voltage Banner Engineering
51M5613
Safety Relay, Dpst-No, Spst-Nc, Din Rail; Coil Voltage Banner Engineering 51M5613
SAFETY RELAY, DPST-NO, SPST-NC, DIN RAIL; Coil Voltage:-; Contact Configuration:DPST-N O, SPST-NC; Product Range:MMD Series; Relay Mounting:DIN Rail; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

SAFETY RELAY, DPST-NO, SPST-NC, DIN RAIL; Coil Voltage:-; Contact Configuration:DPST-NO, SPST-NC; Product Range:MMD Series; Relay Mounting:DIN Rail; Contact Current:-; Relay Terminals:-; Contact Voltage AC Nom:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 2170-MMD-TA-11B-ND 6910559 MMD-TA-11B 51M5613
Product Name Safety Relays Safety Relay Safety Relays Safety Relay, Dpst-No, Spst-Nc, Din Rail; Coil Voltage Banner Engineering
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data