ABB JOKAB SAFETY Safety Relay, 4Pst-No, 5A, 240V; Coil Voltage Abb Jokab 2TLA010040R0200

Description
SAFETY RELAY, 4PST-NO, 5A, 240V; Coil Voltage:-; Contact Configuration:4PST-N O; Product Range:BSR11 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 4PST-NO, 5A, 240V; Coil Voltage:-; Contact Configuration:4PST-N O; Product Range:BSR11 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 4Pst-No, 5A, 240V; Coil Voltage Abb Jokab - 69AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 4Pst-No, 5A, 240V; Coil Voltage Abb Jokab
69AC7372
Safety Relay, 4Pst-No, 5A, 240V; Coil Voltage Abb Jokab 69AC7372
SAFETY RELAY, 4PST-NO, 5A, 240V; Coil Voltage:-; Contact Configuration:4PST-N O; Product Range:BSR11 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes

SAFETY RELAY, 4PST-NO, 5A, 240V; Coil Voltage:-; Contact Configuration:4PST-NO; Product Range:BSR11 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay - 79658225 - Radwell International
Willingboro, NJ, United States
Safety Relay
79658225
Safety Relay 79658225
BSR11 SAFETY RELAY, 4 NORMALLY OPEN, 24 VDC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

BSR11 SAFETY RELAY, 4 NORMALLY OPEN, 24 VDC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays
Product Number 69AC7372 79658225
Product Name Safety Relay, 4Pst-No, 5A, 240V; Coil Voltage Abb Jokab Safety Relay
Channels Single Throw
Unlock Full Specs
to access all available technical data