RELAY SAFETY 3PST 10.5A 24V
RELAY, SAFETY, 3PST-NO, 240VAC, 0.75A; Coil Voltage:24V; Contact Configuration:3PST-N
RELAY SAFETY 3PST 10.5A 24V
SAFETY RELAY 1 CHANNEL 3NO OUT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 1885-1198-ND | 47T1434 | HR1S-AC5121 | 25391801 |
| Product Name | Safety Relays | Relay, Safety, 3Pst-No, 240Vac, 0.75A; Coil Voltage Idec | Safety Relays | Relay/Socket |
| Channels | Single Throw | Single Throw |