ABB JOKAB SAFETY Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 2TLA010050R0000

Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR10 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR10 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab - 69AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab
69AC7374
Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab 69AC7374
SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-N O, SPST-NC; Product Range:SSR10 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, SPST-NC, 5A, 240V; Coil Voltage:-; Contact Configuration:3PST-NO, SPST-NC; Product Range:SSR10 Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay - 79638106 - Radwell International
Willingboro, NJ, United States
Safety Relay
79638106
Safety Relay 79638106
SAFETY RELAY, SENTRY, SSR10 24VDC, 24 VOLT DC - 3 NO + 1 NC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, SENTRY, SSR10 24VDC, 24 VOLT DC - 3 NO + 1 NC, NO TIME DELAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays
Product Number 69AC7374 79638106
Product Name Safety Relay, 3Pst-No, Spst-Nc, 5A, 240V; Coil Voltage Abb Jokab Safety Relay
Channels Single Throw
Unlock Full Specs
to access all available technical data