Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
ARTESYN EMBEDDED POWER
862A-9 -- SAFETY RELAY
Artesyn Embedded Power
Safety Relay
862A-9
Description
SAFETY RELAY, 2AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SAFETY RELAY, 2AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Safety Relay
36988259
Safety Relay
36988259
SAFETY RELAY, 2AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
SAFETY RELAY, 2AMP, 120V. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Safety Relays
Product Number
36988259
Product Name
Safety Relay
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
Power relay
power-relay
Specs
Maximum Switching Current
12.00 amps
AC Voltage
400 volts
AC Power
1.9 VA
View Details
Churod Americas, Inc.
8A Forcibly Guided Relay
CHSR2 series
Specs
Channels
Single Throw
Mounting
PCBoard; Socket or Plug-in Style
Maximum Switching Current
8.00 amps
View Details
Schmersal Inc.
Safety-monitoring modules - Stop category 0 - SRB303-SQP-SS - SRB303SQP-SS-24V
Specs
Mounting
DIN
AC Voltage
20.4 volts
DC Voltage
28.8 volts
View Details
Allen-Bradley / Rockwell Automation
Guardmaster MSR127.1T Safety Relay
440R-N23213
View Details