Banner Engineering Corp. Safety Relays AT-FM-10K

Description
SAFETY MODULE TWO-HAND CONTROL
Request a Quote Datasheet
Description
SAFETY MODULE TWO-HAND CONTROL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-AT-FM-10K-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-AT-FM-10K-ND
Safety Relays 2170-AT-FM-10K-ND
SAFETY MODULE TWO-HAND CONTROL

SAFETY MODULE TWO-HAND CONTROL

Buy Now Datasheet
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering - 20H0848 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering
20H0848
Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering 20H0848
RELAY, SAFETY, 1NO, 1NC, 250VAC, 6A; Coil Voltage:24V; Contact Configuration:DPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes

RELAY, SAFETY, 1NO, 1NC, 250VAC, 6A; Coil Voltage:24V; Contact Configuration:DPST-NO; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relays - AT-FM-10K - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
AT-FM-10K
Safety Relays AT-FM-10K
SAFETY MODULE TWO-HAND CONTROL

SAFETY MODULE TWO-HAND CONTROL

Supplier's Site Datasheet
Safety Relay - 381572 - Radwell International
Willingboro, NJ, United States
Safety Relay
381572
Safety Relay 381572
SAFETY RELAY MODULE, 200 MA, 6 AMP, 250 VAC, 12/30 VDC, RESPONSE 35 MS MAX, (60698). FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY MODULE, 200 MA, 6 AMP, 250 VAC, 12/30 VDC, RESPONSE 35 MS MAX, (60698). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 2170-AT-FM-10K-ND 20H0848 AT-FM-10K 381572
Product Name Safety Relays Relay, Safety, 1No, 1Nc, 250Vac, 6A; Coil Voltage Banner Engineering Safety Relays Safety Relay
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Signal Relays - 1762655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
View Details