IDEC Corporation Safety Relay HR1S-ATE5110P

Description
SAFETY CONTROL RELAY, COMPACT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SAFETY CONTROL RELAY, COMPACT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay - 25391740 - Radwell International
Willingboro, NJ, United States
Safety Relay
25391740
Safety Relay 25391740
SAFETY CONTROL RELAY, COMPACT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

SAFETY CONTROL RELAY, COMPACT, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec - 47T1438 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec
47T1438
Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec 47T1438
RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-N O; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes

RELAY, SAFETY, 5PST-NO, 230VAC, 0.75A; Coil Voltage:24V; Contact Configuration:5PST-NO; Product Range:HR1S-ATE Series; Relay Mounting:DIN Rail; Contact Current:750mA; Relay Terminals:Screw; Contact Voltage AC Nom:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 25391740 47T1438
Product Name Safety Relay Relay, Safety, 5Pst-No, 230Vac, 0.75A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data