Banner Engineering Corp. Safety Relays ES-FA-9AA

Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote Datasheet
Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-ES-FA-9AA-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-ES-FA-9AA-ND
Safety Relays 2170-ES-FA-9AA-ND
SAFETY MODULE E-STOP/INTERLOCK

SAFETY MODULE E-STOP/INTERLOCK

Buy Now Datasheet
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering - 02H6515 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering
02H6515
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering 02H6515
RELAY, SAFETY, 3PST-NO, 250V, 6A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:ES-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20, IP40 RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 250V, 6A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:ES-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay - 397885 - Radwell International
Willingboro, NJ, United States
Safety Relay
397885
Safety Relay 397885
SAFETY RELAY MODULE FOR E-STOP/R, OPE PULL/INTERLOCK, SUPPLY VOLTAGE: 24 VAC/DC, SAFETY INPUT: 1 DUAL/SINGLE CHANNEL, SAFETY OUTPUT: 3 NO, 6 AMP, AUX OUTPUT: NONE, REMOVABLE TERMINAL BLOCK, WIDTH: 22.5MM, SELF-CHECKING CIRCUITRY, AUTO/MANUAL RESE, (60131). FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY MODULE FOR E-STOP/R, OPE PULL/INTERLOCK, SUPPLY VOLTAGE: 24 VAC/DC, SAFETY INPUT: 1 DUAL/SINGLE CHANNEL, SAFETY OUTPUT: 3 NO, 6 AMP, AUX OUTPUT: NONE, REMOVABLE TERMINAL BLOCK, WIDTH: 22.5MM, SELF-CHECKING CIRCUITRY, AUTO/MANUAL RESE, (60131). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Safety Relays Safety Relays Safety Relays
Product Number 2170-ES-FA-9AA-ND 02H6515 397885
Product Name Safety Relays Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering Safety Relay
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data