Schneider Electric Snap Action, Limit Switches L100WNSL2M29

Description
LIMIT SWITCH, L100/300, 600 V 10
Request a Quote
Description
LIMIT SWITCH, L100/300, 600 V 10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 4008-L100WNSL2M29, is designed for severe duty applications, specifically as a mill switch. It operates at a voltage rating of 600 V and can handle a current of up to 10 A. The switch features a fixed body made of cast aluminum and a rotary head, with a spring return mechanism that does not require an operating lever. This limit switch has a lateral approach type and is equipped with screw-clamp terminals suitable for wire gauges from AWG 22 to AWG 12. It includes two normally open (NO) contacts and operates with a snap action mechanism. The device is rated for a maximum actuation speed of 130 ft/min and has a tripping angle of 9¬8. The switch is designed to withstand harsh environments, with an IP67 rating for dust and water protection, and can operate in temperatures ranging from -10°F to 185°F. It is also resistant to shock and vibration, making it suitable for demanding industrial applications. The product is compliant with various safety standards, including NEMA and IEC ratings, and comes with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The Snap Action Limit Switch, part number 4008-L100WNSL2M29, is designed for severe duty applications, specifically as a mill switch. It operates at a voltage rating of 600 V and can handle a current of up to 10 A. The switch features a fixed body made of cast aluminum and a rotary head, with a spring return mechanism that does not require an operating lever. This limit switch has a lateral approach type and is equipped with screw-clamp terminals suitable for wire gauges from AWG 22 to AWG 12. It includes two normally open (NO) contacts and operates with a snap action mechanism. The device is rated for a maximum actuation speed of 130 ft/min and has a tripping angle of 9¬8. The switch is designed to withstand harsh environments, with an IP67 rating for dust and water protection, and can operate in temperatures ranging from -10°F to 185°F. It is also resistant to shock and vibration, making it suitable for demanding industrial applications. The product is compliant with various safety standards, including NEMA and IEC ratings, and comes with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 4008-L100WNSL2M29-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
4008-L100WNSL2M29-ND
Snap Action, Limit Switches 4008-L100WNSL2M29-ND
LIMIT SWITCH, L100/300, 600 V 10

LIMIT SWITCH, L100/300, 600 V 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 4008-L100WNSL2M29-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Features Dustproof
Operating Temp -9 to 185 F (-23 to 85 C)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351444-5 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers