SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches SPDT 1A 5 OZ. OF
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | CKN12248-ND | LCGGX1A10EC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Roller Lever |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 amps | 1 amps |