SWITCH SNAP ACTION SPDT 20A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | HBS4PBB4SP011C-ND | HBS4PBB4SP011C |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | |
| Features | Dustproof | |
| Operating Temp | -67 to 302 F (-55 to 150 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.5000 to 20 amps |