C&K Components Snap Action, Limit Switches JCH1AQNP

Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 1MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN10497-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN10497-ND
Snap Action, Limit Switches CKN10497-ND
SWITCH DETECTOR SPST-NO 1MA 5V

SWITCH DETECTOR SPST-NO 1MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN10497-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Specs
Actuator Style Pushbutton Style
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Configuration Normally Closed (NC)
View Details