C&K Components Snap Action, Limit Switches HBS7PBB4SP011C

Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 20A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - HBS7PBB4SP011C-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
HBS7PBB4SP011C-ND
Snap Action, Limit Switches HBS7PBB4SP011C-ND
SWITCH SNAP ACTION SPDT 20A 125V

SWITCH SNAP ACTION SPDT 20A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
HBS7PBB4SP011C
Basic / Snap Action Switches HBS7PBB4SP011C
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number HBS7PBB4SP011C-ND HBS7PBB4SP011C
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Operating Temp -67 to 302 F (-55 to 150 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 to 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers