C&K Components Snap Action, Limit Switches LCA10150P00SC

Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN9174-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN9174-ND
Snap Action, Limit Switches CKN9174-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Microswitch, Spdt, Plunger, 10.1A, 250V; Microswitch Type C&k Components - 82AC2914 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Plunger, 10.1A, 250V; Microswitch Type C&k Components
82AC2914
Microswitch, Spdt, Plunger, 10.1A, 250V; Microswitch Type C&k Components 82AC2914
MICROSWITCH, SPDT, PLUNGER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:LCARoHS Compliant: Yes

MICROSWITCH, SPDT, PLUNGER, 10.1A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:10.1A; Contact Voltage DC Nom:-; Product Range:LCARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCA10150P00SC
Basic / Snap Action Switches LCA10150P00SC
Basic / Snap Action Switches 10A 125VAC SPDT SNP ACT W/ LEVER

Basic / Snap Action Switches 10A 125VAC SPDT SNP ACT W/ LEVER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number CKN9174-ND 82AC2914 LCA10150P00SC
Product Name Snap Action, Limit Switches Microswitch, Spdt, Plunger, 10.1A, 250V; Microswitch Type C&k Components Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 10.1 amps 10.1 amps
Actuating Force 5.29 oz (1.47 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01L03-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details