E-Switch, Inc. Snap Action, Limit Switches LS085R104F050C1A

Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG5906-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG5906-ND
Snap Action, Limit Switches EG5906-ND
SWITCH SNAP ACT SPDT 0.4VA 20V

SWITCH SNAP ACT SPDT 0.4VA 20V

Buy Now Datasheet
Snap Action Switches - 1400-LS085R104F050C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS085R104F050C1A
Snap Action Switches 1400-LS085R104F050C1A
SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"

SNAP ACTION, 0.4VA, SPDT, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS085R104F050C1A
Basic / Snap Action Switches LS085R104F050C1A
Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Basic / Snap Action Switches 15A 125VAC SPDT .187 Quick Connect

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG5906-ND 1400-LS085R104F050C1A LS085R104F050C1A
Product Name Snap Action, Limit Switches Snap Action Switches Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Simulated Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.4000 amps
Actuating Force 1.76 oz (0.4904 N) 1.8 oz (0.5000 N)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
4 suppliers
Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details