Honeywell Sensing & IoT Snap Action, Limit Switches LSF1A

Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-5019-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-5019-ND
Snap Action, Limit Switches 480-5019-ND
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Buy Now Datasheet
SWITCH, SIDE ROLLER PLUNGER, 1NC1NO SPDT SNAP ACTION - 70119034 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH, SIDE ROLLER PLUNGER, 1NC1NO SPDT SNAP ACTION
70119034
SWITCH, SIDE ROLLER PLUNGER, 1NC1NO SPDT SNAP ACTION 70119034
Plunger actuated limit switches with momentary action, except for maintained contact LSG version. Side plungers face front, label side, of switch and side roller plungers are in horizontal position. Top roller plungers are parallel to mounting surface.

Plunger actuated limit switches with momentary action, except for maintained contact LSG version. Side plungers face front, label side, of switch and side roller plungers are in horizontal position. Top roller plungers are parallel to mounting surface.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 480-5019-ND 70119034
Product Name Snap Action, Limit Switches SWITCH, SIDE ROLLER PLUNGER, 1NC1NO SPDT SNAP ACTION
Actuator Style Roller Style Roller Style
Standards and Certifications RoHS UL List; CSA Mark
Operating Temp 10 to 199 F (-12 to 93 C) 10 to 199 F (-12 to 93 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.8000 to 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action Switches - 2351461-2 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details