E-Switch, Inc. Snap Action, Limit Switches LS0851506F120C1A

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4531-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4531-ND
Snap Action, Limit Switches EG4531-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Snap Action Switches - 1400-LS0851506F120C1A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS0851506F120C1A
Snap Action Switches 1400-LS0851506F120C1A
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"

SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"

Supplier's Site Datasheet
Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch - 15N8253 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch
15N8253
Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch 15N8253
MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Long Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS0851506F120C1A
Basic / Snap Action Switches LS0851506F120C1A
Basic / Snap Action Switches SPDT 15A .187 OF 120

Basic / Snap Action Switches SPDT 15A .187 OF 120

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4531-ND 1400-LS0851506F120C1A 15N8253 LS0851506F120C1A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Lever Style Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 4.23 oz (1.18 N) 4.32 oz (1.2 N)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 8046237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL3-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers