SWITCH SNAP ACTION SPDT 5A 125V
Basic / Snap Action Switches Snap
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | LCGGL9T10HC-ND | LCGGL9T10HC |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 5 amps | |
| Actuating Force | 1.69 oz (0.4708 N) |