C&K Components Snap Action, Limit Switches LCGGL9P00SYUE

Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGGL9P00SYUE-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGGL9P00SYUE-ND
Snap Action, Limit Switches LCGGL9P00SYUE-ND
SWITCH SNAP ACT SPST-NO 5A 125V

SWITCH SNAP ACT SPST-NO 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGGL9P00SYUE
Basic / Snap Action Switches LCGGL9P00SYUE
Basic / Snap Action Switches Subminiature Precision Snap-acting Switch

Basic / Snap Action Switches Subminiature Precision Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number LCGGL9P00SYUE-ND LCGGL9P00SYUE
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13005-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2435262-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details