SWITCH SNAP ACTION SPDT 15A 125V
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
Basic / Snap Action Switches SPDT 15A .187" OF 85
MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4528-ND | 1400-LS0851504F085C1A | LS0851504F085C1A | 15N8246 |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch |
| Actuator Style | Lever Style; Roller Style | Simulated Roller Lever | Lever Style | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Actuating Force | 3 oz (0.8337 N) | 2.88 oz (0.8000 N) |