C&K Components Snap Action, Limit Switches KDS11

Description
SWITCH SNAP SPST-NO 0.4VA 20V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 0.4VA 20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - CKN4085-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
CKN4085-ND
Snap Action, Limit Switches CKN4085-ND
SWITCH SNAP SPST-NO 0.4VA 20V

SWITCH SNAP SPST-NO 0.4VA 20V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number CKN4085-ND
Product Name Snap Action, Limit Switches
Actuator Style Overtravel Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326183 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action, Limit Switches - 450-1455-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details