Honeywell Sensing & IoT Snap Action, Limit Switches LSG1A

Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 10A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 480-6996-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-6996-ND
Snap Action, Limit Switches 480-6996-ND
SWITCH SNAP ACTION SPDT 10A 120V

SWITCH SNAP ACTION SPDT 10A 120V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 480-6996-ND
Product Name Snap Action, Limit Switches
Actuator Style Side Plunger
Standards and Certifications RoHS
Operating Temp 30 to 199 F (-1 to 93 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.8000 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1023292 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Terminal Type Cable Connection
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details