The KSU Series Micro Mini Surface Mount Detect Switches are designed for applications requiring momentary action with a single pole, single throw (SPST) normally open configuration. The switches feature a low actuation force of 0.7 N and a mechanical travel of 1.5 mm, making them suitable for sensitive applications. They have an operating life of 100,000 cycles and are packaged on continuous tape in reels of 1,000 pieces. Electrical specifications include a maximum power rating of 0.2 VA, with a voltage range of 20 mV to 32 VDC and a current range of 0.01 mA to 10 mA. The contact resistance is ,â§ 100 mΩ, and insulation resistance is rated at 10^9 Ω at 100 VDC. The switches can operate in temperatures ranging from -40°C to 125°C and are compatible with lead-free reflow soldering processes. These switches are suitable for various applications, including mobile phones, portable medical devices, audio devices, alarm systems, payment terminals, and smart meters.
SWITCH DETECTOR SPST-NO 10MA 50V
SWITCH DETECTOR SPST-NO 10MA 50V
SWITCH DETECTOR SPST-NO 10MA 50V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 401-1598-6-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Overtravel Plunger |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |