C&K Components Snap Action, Limit Switches LCGGF5P00HYU

Description
SWITCH SNAP ACT SPST-NO 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPST-NO 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGGF5P00HYU-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGGF5P00HYU-ND
Snap Action, Limit Switches LCGGF5P00HYU-ND
SWITCH SNAP ACT SPST-NO 1A 125V

SWITCH SNAP ACT SPST-NO 1A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGGF5P00HYU
Basic / Snap Action Switches LCGGF5P00HYU
Basic / Snap Action Switches Subminiature Precision Snap-acting Switch

Basic / Snap Action Switches Subminiature Precision Snap-acting Switch

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number LCGGF5P00HYU-ND LCGGF5P00HYU
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326121 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Snap Action Switches - K1150148 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details