E-Switch, Inc. Snap Action, Limit Switches LS0851500F100C2A

Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 15A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - EG4519-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
EG4519-ND
Snap Action, Limit Switches EG4519-ND
SWITCH SNAP ACTION SPDT 15A 125V

SWITCH SNAP ACTION SPDT 15A 125V

Buy Now Datasheet
Snap Action Switches - 1400-LS0851500F100C2A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Snap Action Switches
1400-LS0851500F100C2A
Snap Action Switches 1400-LS0851500F100C2A
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.250"

SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.250"

Supplier's Site Datasheet
Microswitch, Plunger, Spdt, 15A, 250Vac; Microswitch Type E-Switch - 15N8214 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 15A, 250Vac; Microswitch Type E-Switch
15N8214
Microswitch, Plunger, Spdt, 15A, 250Vac; Microswitch Type E-Switch 15N8214
MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LS0851500F100C2A
Basic / Snap Action Switches LS0851500F100C2A
Basic / Snap Action Switches SPDT 15A .250 OF 100

Basic / Snap Action Switches SPDT 15A .250 OF 100

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number EG4519-ND 1400-LS0851500F100C2A 15N8214 LS0851500F100C2A
Product Name Snap Action, Limit Switches Snap Action Switches Microswitch, Plunger, Spdt, 15A, 250Vac; Microswitch Type E-Switch Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 15 amps 15 amps 15 amps 15 amps
Actuating Force 3.53 oz (0.9808 N) 3.6 oz (1 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - A109345-ND - DigiKey
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details