C&K Components Snap Action, Limit Switches MDS002

Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 300MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 401-1740-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
401-1740-ND
Snap Action, Limit Switches 401-1740-ND
SWITCH SNAP ACT SPDT 300MA 30V

SWITCH SNAP ACT SPDT 300MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 401-1740-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style
Standards and Certifications RoHS
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-L2-D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 1-2439028-8 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details