SWITCH SNAP SPST-NO 100MA 125V
Basic / Snap Action Switches
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | CKN11533-ND | 35AH1962 | LCS012P00WA26AY |
| Product Name | Snap Action, Limit Switches | Snap C&k Components | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | ||
| Features | Dustproof | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | ||
| Configuration | Normally Open (NO) |