SWITCH SNAP ACT SPDT 5A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 108-LCS052T00WA20CC-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 221 F (-40 to 105 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |