The E-Switch Microswitch, part number 15N8251, is a lever-operated, single pole double throw (SPDT) switch designed for a maximum current rating of 15A at 250VAC. It features a snap-action mechanism, ensuring reliable operation with a life expectancy of at least 50,000 cycles and a typical mechanical life of 1,000,000 cycles. The switch operates effectively within a temperature range of -25°C to 85°C and has a dielectric strength of 1,500 VAC for 60 seconds. The switch housing and actuator button are made from high-temperature PBT material, compliant with UL94 V0 standards. It offers various termination options, including solder lug and quick connect terminals, making it versatile for different applications. This microswitch is suitable for use in appliances, timing controls, vending machines, gaming devices, industrial controls, and power tools.
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
SWITCH SNAP ACTION SPDT 15A 125V
Basic / Snap Action Switches SPDT 15A .187 OF 250
MICROSWITCH, LEVER, SPDT, 15A, 250V, QC; Microswitch Type:Standard; Microswitch Actuator:Short Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | 1400-LS0851505F250C1A | EG4530-ND | LS0851505F250C1A | 15N8251 |
| Product Name | Snap Action Switches | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Lever, Spdt, 15A, 250V, Qc; Microswitch Type E-Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect / Blade | Quick Connect |
| Actuator Style | Lever Style; Roller Style | Roller Lever | Lever Style | |
| Operating Temp | -13 to 185 F (-25 to 85 C) |