TE Connectivity Snap Action, Limit Switches JJBV0UG335NOPPRTR

Description
SWITCH DETECTOR SPST-NO 100MA 5V
Request a Quote Datasheet
Description
SWITCH DETECTOR SPST-NO 100MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 450-3302-2-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-3302-2-ND
Snap Action, Limit Switches 450-3302-2-ND
SWITCH DETECTOR SPST-NO 100MA 5V

SWITCH DETECTOR SPST-NO 100MA 5V

Buy Now Datasheet
Snap Action, Limit Switches - 450-3302-1-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
450-3302-1-ND
Snap Action, Limit Switches 450-3302-1-ND
SWITCH DETECTOR SPST-NO 100MA 5V

SWITCH DETECTOR SPST-NO 100MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 450-3302-2-ND
Product Name Snap Action, Limit Switches
Actuator Style Angled Toggle (Detector)
Operating Temp 5 to 158 F (-15 to 70 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action Switches - 2351447-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers