SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NC 1MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 450-3304-2-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Operating Temp | 14 to 140 F (-10 to 60 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Closed (NC) |
| Maximum Current | 1.00E-3 amps |