C&K Components Snap Action, Limit Switches LCGDL9A25EC

Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGDL9A25EC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGDL9A25EC-ND
Snap Action, Limit Switches LCGDL9A25EC-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Snap C&k Components - 35AH1779 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1779
Snap C&k Components 35AH1779
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGDL9A25EC
Basic / Snap Action Switches LCGDL9A25EC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LCGDL9A25EC-ND 35AH1779 LCGDL9A25EC
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style Roller Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
Actuating Force 0.4234 oz (0.1177 N) 3.3 oz (0.9174 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351460-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details