The HDT Series Micro Mini Surface Mount Detect Switches are designed for compact devices requiring low-profile and low actuation force switches. The specific part number 401-1733-6-ND features a maximum actuation force of 35 grams and is available with either top or side actuation, facilitating easy integration into various device designs. These switches are suitable for applications in consumer electronics, computers, and medical devices. The switches have a contact rating of 1 mA at 5 VDC and 10 mA at 5 VDC, with a mechanical and electrical life of at least 100,000 cycles. They exhibit a maximum contact resistance of 500 m,Ѷ and a minimum insulation resistance of 100 M,Ѷ between adjacent contacts. The operating temperature range is from -40°C to 85°C. The product is RoHS compliant, halogen-free, and packaged in tape and reel format for pick and place compatibility.
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 401-1733-2-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Angled Toggle (Detector) |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Maximum Current | 1.00E-3 amps |