C&K Components Snap Action, Limit Switches LCGGF5T10LC

Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 1A 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - LCGGF5T10LC-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
LCGGF5T10LC-ND
Snap Action, Limit Switches LCGGF5T10LC-ND
SWITCH SNAP ACTION SPDT 1A 125V

SWITCH SNAP ACTION SPDT 1A 125V

Buy Now Datasheet
Snap C&k Components - 35AH1819 - Newark, An Avnet Company
Chicago, IL, United States
Snap C&k Components
35AH1819
Snap C&k Components 35AH1819
SNAP

SNAP

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
LCGGF5T10LC
Basic / Snap Action Switches LCGGF5T10LC
Basic / Snap Action Switches Snap

Basic / Snap Action Switches Snap

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number LCGGF5T10LC-ND 35AH1819 LCGGF5T10LC
Product Name Snap Action, Limit Switches Snap C&k Components Basic / Snap Action Switches
Actuator Style Lever Style Lever
Operating Temp -13 to 185 F (-25 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 1 amps
Actuating Force 1.69 oz (0.4708 N) 5 oz (1.39 N)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1825043-2 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Base Material Thermoplastic / Plastic
View Details
Micro Switches - 2326112 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 333316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details