SWITCH SNAP ACTION SPDT 15A 125V
SNAP ACTION, 15A, SPDT, On-(Off), Quick Connect - 0.187"
MICROSWITCH, LEVER, SPDT, 15A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Basic / Snap Action Switches SPDT 15A .187 OF 140
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | EG4529-ND | 1400-LS0851504F140C1A | 15N8248 | LS0851504F140C1A |
| Product Name | Snap Action, Limit Switches | Snap Action Switches | Microswitch, Lever, Spdt, 15A, 250Vac; Microswitch Type E-Switch | Basic / Snap Action Switches |
| Actuator Style | Lever Style; Roller Style | Lever Style | Simulated Roller Lever | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 15 amps | 15 amps | 15 amps | 15 amps |
| Actuating Force | 4.94 oz (1.37 N) | 5.04 oz (1.4 N) |